TE Connectivity Plug & Socket Conn Housing, 1Pos, 120A, Green; Product Range Amp Te Connectivity 1604001-4

Description
PLUG & SOCKET CONN HOUSING, 1POS, 120A, GREEN; Product Range:Power 120 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Single Pole AMP Power Series 120 Modular Connectors; Body Color:Green RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONN HOUSING, 1POS, 120A, GREEN; Product Range:Power 120 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Single Pole AMP Power Series 120 Modular Connectors; Body Color:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn Housing, 1Pos, 120A, Green; Product Range Amp Te Connectivity - 11H7623 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn Housing, 1Pos, 120A, Green; Product Range Amp Te Connectivity
11H7623
Plug & Socket Conn Housing, 1Pos, 120A, Green; Product Range Amp Te Connectivity 11H7623
PLUG & SOCKET CONN HOUSING, 1POS, 120A, GREEN; Product Range:Power 120 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Single Pole AMP Power Series 120 Modular Connectors; Body Color:Green RoHS Compliant: Yes

PLUG & SOCKET CONN HOUSING, 1POS, 120A, GREEN; Product Range:Power 120 Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:Single Pole AMP Power Series 120 Modular Connectors; Body Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H7623
Product Name Plug & Socket Conn Housing, 1Pos, 120A, Green; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details