TE Connectivity Plug & Socket Connector Housing, 1 Position, 120A, Black; Product Range Amp Te Connectivity 1604001-2

Description
PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 120A, BLACK; Product Range:Power 120 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Single Pole AMP Power Series 120 Modular Connectors RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 120A, BLACK; Product Range:Power 120 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Single Pole AMP Power Series 120 Modular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector Housing, 1 Position, 120A, Black; Product Range Amp Te Connectivity - 11H7621 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector Housing, 1 Position, 120A, Black; Product Range Amp Te Connectivity
11H7621
Plug & Socket Connector Housing, 1 Position, 120A, Black; Product Range Amp Te Connectivity 11H7621
PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 120A, BLACK; Product Range:Power 120 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Single Pole AMP Power Series 120 Modular Connectors RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR HOUSING, 1 POSITION, 120A, BLACK; Product Range:Power 120 Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:Single Pole AMP Power Series 120 Modular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H7621
Product Name Plug & Socket Connector Housing, 1 Position, 120A, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details