TE Connectivity ™ Connectors, Interconnects - Terminals - Wire Splice Connectors 1601564-1

Description
Win Source Part Number: 1068269-1601564-1 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: RTM Features: Ridged Termination: Crimp Package: Tape & Reel (TR) Wire Gauge: 19-22 AWG Standard Package: 165,000 Terminal Type: Crimpband, Open Band Insulation: Non-Insulated Number of Wire Entries: Varies by Wire Size Alternative Parts (Cross-Reference): 1601564-1L045B16TBSP ; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: L045B16TBSP Base Product Number: 1601564
Request a Quote Datasheet
Description
Win Source Part Number: 1068269-1601564-1 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: RTM Features: Ridged Termination: Crimp Package: Tape & Reel (TR) Wire Gauge: 19-22 AWG Standard Package: 165,000 Terminal Type: Crimpband, Open Band Insulation: Non-Insulated Number of Wire Entries: Varies by Wire Size Alternative Parts (Cross-Reference): 1601564-1L045B16TBSP ; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: L045B16TBSP Base Product Number: 1601564
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1068269-1601564-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1068269-1601564-1
Connectors, Interconnects - Terminals - Wire Splice Connectors 1068269-1601564-1
Win Source Part Number: 1068269-1601564-1 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: RTM Features: Ridged Termination: Crimp Package: Tape & Reel (TR) Wire Gauge: 19-22 AWG Standard Package: 165,000 Terminal Type: Crimpband, Open Band Insulation: Non-Insulated Number of Wire Entries: Varies by Wire Size Alternative Parts (Cross-Reference): 1601564-1L045B16TBSP ; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: L045B16TBSP Base Product Number: 1601564

Win Source Part Number: 1068269-1601564-1
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: RTM
Features: Ridged
Termination: Crimp
Package: Tape & Reel (TR)
Wire Gauge: 19-22 AWG
Standard Package: 165,000
Terminal Type: Crimpband, Open Band
Insulation: Non-Insulated
Number of Wire Entries: Varies by Wire Size
Alternative Parts (Cross-Reference): 1601564-1L045B16TBSP;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: L045B16TBSP
Base Product Number: 1601564

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1601564-1
Terminals 1601564-1
Terminals RTM 600-1300

Terminals RTM 600-1300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1068269-1601564-1 1601564-1
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Termination Crimp
Unlock Full Specs
to access all available technical data