TE Connectivity ™ Connectors, Interconnects - Terminals - Wire Splice Connectors 1601503-1

Description
Win Source Part Number: 1209113-1601503-1 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: RTM Features: Ridged Termination: Crimp Package: Tape & Reel (TR) Wire Gauge: 19-22 AWG Standard Package: 138,000 Terminal Type: Crimpband, Open Band Insulation: Non-Insulated Number of Wire Entries: Varies by Wire Size Alternative Parts (Cross-Reference): G045B16A; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: G045B16A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1209113-1601503-1 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: RTM Features: Ridged Termination: Crimp Package: Tape & Reel (TR) Wire Gauge: 19-22 AWG Standard Package: 138,000 Terminal Type: Crimpband, Open Band Insulation: Non-Insulated Number of Wire Entries: Varies by Wire Size Alternative Parts (Cross-Reference): G045B16A; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: G045B16A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1209113-1601503-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1209113-1601503-1
Connectors, Interconnects - Terminals - Wire Splice Connectors 1209113-1601503-1
Win Source Part Number: 1209113-1601503-1 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: RTM Features: Ridged Termination: Crimp Package: Tape & Reel (TR) Wire Gauge: 19-22 AWG Standard Package: 138,000 Terminal Type: Crimpband, Open Band Insulation: Non-Insulated Number of Wire Entries: Varies by Wire Size Alternative Parts (Cross-Reference): G045B16A; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: G045B16A Product Status: Obsolete

Win Source Part Number: 1209113-1601503-1
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: RTM
Features: Ridged
Termination: Crimp
Package: Tape & Reel (TR)
Wire Gauge: 19-22 AWG
Standard Package: 138,000
Terminal Type: Crimpband, Open Band
Insulation: Non-Insulated
Number of Wire Entries: Varies by Wire Size
Alternative Parts (Cross-Reference): G045B16A;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: G045B16A
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1601503-1
Terminals 1601503-1
Terminals RTM 600-1300

Terminals RTM 600-1300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1209113-1601503-1 1601503-1
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190802 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details