TE Connectivity
Terminals
160056
Description
SOLIS 8 R 10MM
Request a Quote
Email Supplier
Description
SOLIS 8 R 10MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
160056 |
|
Product Name
|
Terminals |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB
Termination Options
PCB
View Details
2 suppliers
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Mounting Options
PCB
# of Contacts
2
Contacts Pitch
2.54 mm (0.10 inches)
View Details
3 suppliers