TE Connectivity Power Cable End Caps 160021N002

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Expanded Inside Diameter (Min) : 55 MM  [2.16 INCH ] Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ] Recovered Overall Length (MM) : 140 Recovered Overall Length (Min) (MM) : 127 Recovered Wall Thickness (Max) (Body) : 3.4 MM  [.133 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 62329-3, HD631.2 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact UV-Stabilized : Yes Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas Product Type Features Adhesive Coating : With Coating Style : Spiral Installation Technology : Heat Shrink Usage Conditions Environmental Resistance : Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Expanded Inside Diameter (Min) : 55 MM  [2.16 INCH ] Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ] Recovered Overall Length (MM) : 140 Recovered Overall Length (Min) (MM) : 127 Recovered Wall Thickness (Max) (Body) : 3.4 MM  [.133 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 62329-3, HD631.2 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact UV-Stabilized : Yes Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas Product Type Features Adhesive Coating : With Coating Style : Spiral Installation Technology : Heat Shrink Usage Conditions Environmental Resistance : Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable End Caps - 160021N002 - TE Connectivity
Berwyn, PA, United States
Power Cable End Caps
160021N002
Power Cable End Caps 160021N002
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Expanded Inside Diameter (Min) : 55 MM  [2.16 INCH ] Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ] Recovered Overall Length (MM) : 140 Recovered Overall Length (Min) (MM) : 127 Recovered Wall Thickness (Max) (Body) : 3.4 MM  [.133 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 62329-3, HD631.2 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact UV-Stabilized : Yes Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas Product Type Features Adhesive Coating : With Coating Style : Spiral Installation Technology : Heat Shrink Usage Conditions Environmental Resistance : Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 55 MM  [2.16 INCH ]
  • Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ]
  • Recovered Overall Length (MM) : 140
  • Recovered Overall Length (Min) (MM) : 127
  • Recovered Wall Thickness (Max) (Body) : 3.4 MM  [.133 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 62329-3, HD631.2

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • UV-Stabilized : Yes

Product Availability


  • Product Availability : China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Spiral
  • Installation Technology : Heat Shrink

Usage Conditions


  • Environmental Resistance : Weathering
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 160021N002
Product Name Power Cable End Caps
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products