TE Connectivity Rfi Power Line Filter, 15A, 3.65Ua; Connector Type Corcom Te Connectivity 15SRBS8-Q

Description
RFI POWER LINE FILTER, 15A, 3.65UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:-; IP Rating:-; Capacitance:33pF; Depth:1.12"RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 15A, 3.65UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:-; IP Rating:-; Capacitance:33pF; Depth:1.12"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 15A, 3.65Ua; Connector Type Corcom Te Connectivity - 88K2413 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 3.65Ua; Connector Type Corcom Te Connectivity
88K2413
Rfi Power Line Filter, 15A, 3.65Ua; Connector Type Corcom Te Connectivity 88K2413
RFI POWER LINE FILTER, 15A, 3.65UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:-; IP Rating:-; Capacitance:33pF; Depth:1.12"RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 3.65UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:-; IP Rating:-; Capacitance:33pF; Depth:1.12"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 88K2413
Product Name Rfi Power Line Filter, 15A, 3.65Ua; Connector Type Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers