TE Connectivity Filter, Emi, 15A, 16.6Ua, 250Vac; Capacitance Corcom Te Connectivity 15SRB1-R

Description
FILTER, EMI, 15A, 16.6UA, 250VAC; Capacitance:100pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:16.6µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
FILTER, EMI, 15A, 16.6UA, 250VAC; Capacitance:100pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:16.6µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi, 15A, 16.6Ua, 250Vac; Capacitance Corcom Te Connectivity - 46Y9175 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 15A, 16.6Ua, 250Vac; Capacitance Corcom Te Connectivity
46Y9175
Filter, Emi, 15A, 16.6Ua, 250Vac; Capacitance Corcom Te Connectivity 46Y9175
FILTER, EMI, 15A, 16.6UA, 250VAC; Capacitance:100pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:16.6µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, EMI, 15A, 16.6UA, 250VAC; Capacitance:100pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:16.6µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46Y9175
Product Name Filter, Emi, 15A, 16.6Ua, 250Vac; Capacitance Corcom Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers