TE Connectivity Rfi Power Line Filter, 15A, 380Ua; Connector Type Corcom Te Connectivity 15EEJ2

Description
RFI POWER LINE FILTER, 15A, 380UA; Connector Type:IEC C13; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 15A, 380UA; Connector Type:IEC C13; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 15A, 380Ua; Connector Type Corcom Te Connectivity - 82H5933 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 380Ua; Connector Type Corcom Te Connectivity
82H5933
Rfi Power Line Filter, 15A, 380Ua; Connector Type Corcom Te Connectivity 82H5933
RFI POWER LINE FILTER, 15A, 380UA; Connector Type:IEC C13; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 380UA; Connector Type:IEC C13; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 82H5933
Product Name Rfi Power Line Filter, 15A, 380Ua; Connector Type Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 336HC5500KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers