TE Connectivity Rfi Power Line Filter, 15A, 380Ua; Current Rating Corcom Te Connectivity 15ED1

Description
RFI POWER LINE FILTER, 15A, 380UA; Current Rating:15A; Voltage Rating:250VAC; Product Range:-; Capacitance:0.101µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:198µH; Leakage Current Max:380µA RoHS Compliant: Yes
Description
RFI POWER LINE FILTER, 15A, 380UA; Current Rating:15A; Voltage Rating:250VAC; Product Range:-; Capacitance:0.101µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:198µH; Leakage Current Max:380µA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 15A, 380Ua; Current Rating Corcom Te Connectivity - 52K3292 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 380Ua; Current Rating Corcom Te Connectivity
52K3292
Rfi Power Line Filter, 15A, 380Ua; Current Rating Corcom Te Connectivity 52K3292
RFI POWER LINE FILTER, 15A, 380UA; Current Rating:15A; Voltage Rating:250VAC; Product Range:-; Capacitance:0.101µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:198µH; Leakage Current Max:380µA RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 380UA; Current Rating:15A; Voltage Rating:250VAC; Product Range:-; Capacitance:0.101µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:198µH; Leakage Current Max:380µA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52K3292
Product Name Rfi Power Line Filter, 15A, 380Ua; Current Rating Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details