TE Connectivity ™ AC Power Entry Modules 15CBS1

Description
AC Power Entry Modules 15A /IEC320 SNAP-IN PRECONECTED TERMINAL
Datasheet
Description
AC Power Entry Modules 15A /IEC320 SNAP-IN PRECONECTED TERMINAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Power Entry Modules - 15CBS1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
15CBS1
AC Power Entry Modules 15CBS1
AC Power Entry Modules 15A /IEC320 SNAP-IN PRECONECTED TERMINAL

AC Power Entry Modules 15A /IEC320 SNAP-IN PRECONECTED TERMINAL

Buy Now Datasheet
Filter, Power Entry Module, 15 A, w/Pre-Connected Terminals, Snap-In - 70185971 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, Power Entry Module, 15 A, w/Pre-Connected Terminals, Snap-In
70185971
Filter, Power Entry Module, 15 A, w/Pre-Connected Terminals, Snap-In 70185971
Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).

Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 15CBS1 70185971
Product Name AC Power Entry Modules Filter, Power Entry Module, 15 A, w/Pre-Connected Terminals, Snap-In
Power Type AC Power Connector
Device Type Power Entry Module Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In Snap-In
Termination Types Quick Connect (0.187")
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Three Function Module with Switch & Filter - 83510470 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 1-6609963-0 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
IP67 Watertight Straight Receptacle - F31S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers