TE Connectivity ™ AC Power Entry Modules 15CBE1

Description
AC Power Entry Modules 15A/IEC320 CONNECTOR PRECONECTED TERMINAL
Datasheet
Description
AC Power Entry Modules 15A/IEC320 CONNECTOR PRECONECTED TERMINAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Power Entry Modules - 15CBE1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
15CBE1
AC Power Entry Modules 15CBE1
AC Power Entry Modules 15A/IEC320 CONNECTOR PRECONECTED TERMINAL

AC Power Entry Modules 15A/IEC320 CONNECTOR PRECONECTED TERMINAL

Buy Now Datasheet
Filter, Power Entry Module, 15 A, w/Pre-Connected Terminals, Flange Mount - 70185972 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, Power Entry Module, 15 A, w/Pre-Connected Terminals, Flange Mount
70185972
Filter, Power Entry Module, 15 A, w/Pre-Connected Terminals, Flange Mount 70185972
Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).

Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 15CBE1 70185972
Product Name AC Power Entry Modules Filter, Power Entry Module, 15 A, w/Pre-Connected Terminals, Flange Mount
Power Type AC Power Connector
Device Type Power Entry Module Power Entry Module
Mounting Style Panel; Panel Mount Flange
Termination Types Quick Connect (0.187")
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IEC 60320 C14 AC Power Inlet w/ 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Chinese Combination Class I & Class II Socket; 10A - 88052181 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Chinese 10A Combo
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details