TE Connectivity Automotive Housing, Plug, 42Pos; Product Range Te Connectivity 1599027-1

Description
AUTOMOTIVE HOUSING, PLUG, 42POS; Product Range:-; Gender:Plug; No. of Positions:42Position s; For Use With:Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:-; Voltage Rating:-RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 42POS; Product Range:-; Gender:Plug; No. of Positions:42Position s; For Use With:Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:-; Voltage Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 42Pos; Product Range Te Connectivity - 68AH8368 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 42Pos; Product Range Te Connectivity
68AH8368
Automotive Housing, Plug, 42Pos; Product Range Te Connectivity 68AH8368
AUTOMOTIVE HOUSING, PLUG, 42POS; Product Range:-; Gender:Plug; No. of Positions:42Position s; For Use With:Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:-; Voltage Rating:-RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 42POS; Product Range:-; Gender:Plug; No. of Positions:42Positions; For Use With:Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:-; Voltage Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH8368
Product Name Automotive Housing, Plug, 42Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details