TE Connectivity Standard Circular Connectors 1589954-1

Description
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide, LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : .88 Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Panel Mount Feature : With Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Prewired : Yes Product Type : Connector Sealable : Yes
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide, LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : .88 Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Panel Mount Feature : With Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Prewired : Yes Product Type : Connector Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1589954-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1589954-1
Standard Circular Connectors 1589954-1
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide, LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : .88 Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Panel Mount Feature : With Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Prewired : Yes Product Type : Connector Sealable : Yes

Body Features


  • Circular Connector Insulation Material Type : Polyphenylene Sulfide, LCP (Liquid Crystal Polymer)
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Shell Base Material : Aluminum
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : Without
  • Number of Positions : 19

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (MM) : .88
  • Wire Size (AWG) : 28

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Push-Pull Quick Disconnect
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flanged

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Panel
  • Prewired : Yes
  • Product Type : Connector
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1589954-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rack & Panel Connectors - 1-1811901-4 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers