1589906-1 -- MICROMINIATURE & NANOMINIATURE D CONNECTORS
TE ConnectivityMicrominiature & Nanominiature D Connectors1589906-1
Description
Configuration Features Number of Positions : 2
Contact Features Contact Current Rating (Max) (AMP) : 1
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Without
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 2
Contact Features Contact Current Rating (Max) (AMP) : 1
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Without
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Microminiature & Nanominiature D Connectors
1589906-1
Microminiature & Nanominiature D Connectors
1589906-1
Configuration Features Number of Positions : 2
Contact Features Contact Current Rating (Max) (AMP) : 1
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Without
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Configuration Features
Number of Positions : 2
Contact Features
Contact Current Rating (Max) (AMP) : 1
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mounting Hardware : Without
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector System : Wire-to-Board
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
1589906-1
Product Name
Microminiature & Nanominiature D Connectors
Connector Type
Micro Connector and Nano Connector; Wire to Board Connector