TE Connectivity Wire-to-Board Headers & Receptacles 1589897-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ] Contact Shape & Form : Round Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 16.72 MM  [.659 INCH ] Row-to-Row Spacing (INCH) : .04 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel Mechanical Attachment Connector Mounting Type : Board Mount Hardware Type : 1.0 mm Captive Jackscrew Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : With PCB Mount Alignment : Without PCB Mount Retention : Without Surface Mount Extended Leads : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .18 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .23 MM  [.009 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ] Contact Shape & Form : Round Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 16.72 MM  [.659 INCH ] Row-to-Row Spacing (INCH) : .04 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel Mechanical Attachment Connector Mounting Type : Board Mount Hardware Type : 1.0 mm Captive Jackscrew Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : With PCB Mount Alignment : Without PCB Mount Retention : Without Surface Mount Extended Leads : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .18 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .23 MM  [.009 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Headers & Receptacles - 1589897-1 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Headers & Receptacles
1589897-1
Wire-to-Board Headers & Receptacles 1589897-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ] Contact Shape & Form : Round Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 16.72 MM  [.659 INCH ] Row-to-Row Spacing (INCH) : .04 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel Mechanical Attachment Connector Mounting Type : Board Mount Hardware Type : 1.0 mm Captive Jackscrew Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : With PCB Mount Alignment : Without PCB Mount Retention : Without Surface Mount Extended Leads : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .18 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .23 MM  [.009 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 37
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ]
  • Contact Shape & Form : Round
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Height : 3.2 MM  [.126 INCH ]
  • Connector Length : 16.72 MM  [.659 INCH ]
  • Row-to-Row Spacing (INCH) : .04

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)
  • Housing Plating Material : Nickel

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Hardware Type : 1.0 mm Captive Jackscrew
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Jackscrew
  • Mounting/Mating Hardware : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Surface Mount Extended Leads : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Quantity : 1
  • Packaging Type : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .18 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .23 MM  [.009 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.29 MM  [.09 INCH ]
Buy Now
Stm037C9N = Thru-Hole Nanonics - Te Connectivity - 12N1531 - Newark, An Avnet Company
Chicago, IL, United States
Stm037C9N = Thru-Hole Nanonics - Te Connectivity
12N1531
Stm037C9N = Thru-Hole Nanonics - Te Connectivity 12N1531
STM037C9N = THRU-HOLE

STM037C9N = THRU-HOLE

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1589897-1 12N1531
Product Name Wire-to-Board Headers & Receptacles Stm037C9N = Thru-Hole Nanonics - Te Connectivity
Connector Type Wire to Board Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Stl025M6Sn = Thru-Hole Rohs Compliant Nanonics - Te Connectivity - 09H6638 - Newark, An Avnet Company
Specs
Connector Type Micro Connector and Nano Connector
View Details