TE Connectivity Microminiature & Nanominiature D Connectors 1589815-7

Description
Configuration Features Number of Positions : 51 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 51 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1589815-7 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1589815-7
Microminiature & Nanominiature D Connectors 1589815-7
Configuration Features Number of Positions : 51 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No

Configuration Features


  • Number of Positions : 51

Contact Features


  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Sealable : No
Buy Now
D-Sub Connector Assemblies - 1589815-7-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1589815-7-ND
D-Sub Connector Assemblies 1589815-7-ND
51 Position D-Type, Nano-D Receptacle, Female Sockets Connector

51 Position D-Type, Nano-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1589815-7 1589815-7-ND 1589815-7
Product Name Microminiature & Nanominiature D Connectors D-Sub Connector Assemblies
Connector Type Micro Connector and Nano Connector; Wire to Board Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data