TE Connectivity Microminiature & Nanominiature D Connectors 1589815-2

Description
Configuration Features Number of Positions : 51 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Request a Quote
Description
Configuration Features Number of Positions : 51 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1589815-2 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1589815-2
Microminiature & Nanominiature D Connectors 1589815-2
Configuration Features Number of Positions : 51 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No

Configuration Features


  • Number of Positions : 51

Contact Features


  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Sealable : No
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Stg051T2Aq = Smt Conn / Te Connectivity/amp Brand Amp - Te Connectivity - 35AC8767 - Newark, An Avnet Company
Chicago, IL, United States
Stg051T2Aq = Smt Conn / Te Connectivity/amp Brand Amp - Te Connectivity
35AC8767
Stg051T2Aq = Smt Conn / Te Connectivity/amp Brand Amp - Te Connectivity 35AC8767
STG051T2AQ = SMT CONN / TE Connectivity/Amp Brand

STG051T2AQ = SMT CONN / TE Connectivity/Amp Brand

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1589815-2 1589815-2 35AC8767
Product Name Microminiature & Nanominiature D Connectors Stg051T2Aq = Smt Conn / Te Connectivity/amp Brand Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26828-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A28532-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers