TE Connectivity D-Shaped Connectors 1589809-7

Description
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1589809-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1589809-7
D-Shaped Connectors 1589809-7
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now
D-Sub Connectors - 1589809-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1589809-7
D-Sub Connectors 1589809-7
STM025W6CN

STM025W6CN

Buy Now
Stm025W6Cn = Thru-Hole Nanonics - Te Connectivity - 97X5794 - Newark, An Avnet Company
Chicago, IL, United States
Stm025W6Cn = Thru-Hole Nanonics - Te Connectivity
97X5794
Stm025W6Cn = Thru-Hole Nanonics - Te Connectivity 97X5794
STM025W6CN = THRU-HOLE

STM025W6CN = THRU-HOLE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1589809-7 1589809-7 97X5794
Product Name D-Shaped Connectors D-Sub Connectors Stm025W6Cn = Thru-Hole Nanonics - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589946-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details