TE Connectivity Wire-to-Board Jumpers & Shunts 1589797-2

Description
Body Features Wire & Cable Insulation Material : Ribbon Cable FEP Configuration Features Number of Positions : 37 Number of Rows : 1 Dimensions Product Length : 20 MM  [.787 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Hardware Type : 1.0 mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Plug (low to high in row)
Request a Quote
Description
Body Features Wire & Cable Insulation Material : Ribbon Cable FEP Configuration Features Number of Positions : 37 Number of Rows : 1 Dimensions Product Length : 20 MM  [.787 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Hardware Type : 1.0 mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Plug (low to high in row)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 1589797-2 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
1589797-2
Wire-to-Board Jumpers & Shunts 1589797-2
Body Features Wire & Cable Insulation Material : Ribbon Cable FEP Configuration Features Number of Positions : 37 Number of Rows : 1 Dimensions Product Length : 20 MM  [.787 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Hardware Type : 1.0 mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Plug (low to high in row)

Body Features


  • Wire & Cable Insulation Material : Ribbon Cable FEP

Configuration Features


  • Number of Positions : 37
  • Number of Rows : 1

Dimensions


  • Product Length : 20 MM  [.787 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Hardware Type : 1.0 mm Captive Jackscrew
  • Mounting/Mating Hardware : With

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • PCB Jumper & Shunt Assembly Type : Plug-to-Plug (low to high in row)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1589797-2
Product Name Wire-to-Board Jumpers & Shunts
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051807-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
Connector Systems Amp - Te Connectivity - 30AC3031 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details