1589765-2 -- PCB CONNECTOR HEADERS & RECEPTACLES
TE ConnectivityPCB Connector Headers & Receptacles1589765-2
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions Connector Height : 3.2 MM [.126 INCH ] Connector Length : 16.73 MM [.659 INCH ] Row-to-Row Spacing : 1.02 MM [.04 INCH ]
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel
Mechanical Attachment Connector Mounting Type : Board Mount Hardware Type : 1.0 mm Captive Jackscrew Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .18 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .23 MM [.009 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.18 MM [.125 INCH ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions Connector Height : 3.2 MM [.126 INCH ] Connector Length : 16.73 MM [.659 INCH ] Row-to-Row Spacing : 1.02 MM [.04 INCH ]
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel
Mechanical Attachment Connector Mounting Type : Board Mount Hardware Type : 1.0 mm Captive Jackscrew Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .18 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .23 MM [.009 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions Connector Height : 3.2 MM [.126 INCH ] Connector Length : 16.73 MM [.659 INCH ] Row-to-Row Spacing : 1.02 MM [.04 INCH ]
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel
Mechanical Attachment Connector Mounting Type : Board Mount Hardware Type : 1.0 mm Captive Jackscrew Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .18 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .23 MM [.009 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Body Features
Primary Product Color : Natural
Configuration Features
Number of Positions : 37
Number of Rows : 2
PCB Mount Orientation : Horizontal
Contact Features
Contact Base Material : Brass
Contact Mating Area Plating Material : Tin-Lead
Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM [50 - 90 MICIN ]
Contact Type : Pin
PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions
Connector Height : 3.2 MM [.126 INCH ]
Connector Length : 16.73 MM [.659 INCH ]
Row-to-Row Spacing : 1.02 MM [.04 INCH ]
Housing Features
Centerline (Pitch) : .64 MM [.025 INCH ]
Housing Material : LCP (Liquid Crystal Polymer)
Housing Plating Material : Nickel
Mechanical Attachment
Connector Mounting Type : Board Mount
Hardware Type : 1.0 mm Captive Jackscrew
Mating Alignment : With
Mating Alignment Type : Polarization
Mating Retention : With
Mating Retention Type : Jackscrew
Mounting/Mating Hardware : With
PCB Mount Alignment : Without
PCB Mount Retention : Without
Panel Mount Feature : Without
Surface Mount Extended Leads : Without
Operation/Application
Circuit Application : Power
Packaging Features
Packaging Quantity : 1
Packaging Type : Package
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Wire-to-Board
PCB Connector Assembly Type : PCB Mount Header
Sealable : No
Termination Features
Rectangular Termination Post & Tail Thickness : .18 MM [.008 INCH ]
Rectangular Termination Post & Tail Width : .23 MM [.009 INCH ]
Termination Method to Printed Circuit Board : Through Hole - Solder
Termination Post & Tail Length : 3.18 MM [.125 INCH ]