TE Connectivity Wire-to-Board Jumpers & Shunts 1589737-4

Description
Body Features Wire & Cable Insulation Material : Color Coded Fluoropolymer Configuration Features Number of Positions : 51 Number of Rows : 2 Dimensions Product Length : 90 MM  [3.543 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mechanical Attachment Hardware Type : 1.0 mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)
Request a Quote
Description
Body Features Wire & Cable Insulation Material : Color Coded Fluoropolymer Configuration Features Number of Positions : 51 Number of Rows : 2 Dimensions Product Length : 90 MM  [3.543 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mechanical Attachment Hardware Type : 1.0 mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 1589737-4 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
1589737-4
Wire-to-Board Jumpers & Shunts 1589737-4
Body Features Wire & Cable Insulation Material : Color Coded Fluoropolymer Configuration Features Number of Positions : 51 Number of Rows : 2 Dimensions Product Length : 90 MM  [3.543 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mechanical Attachment Hardware Type : 1.0 mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)

Body Features


  • Wire & Cable Insulation Material : Color Coded Fluoropolymer

Configuration Features


  • Number of Positions : 51
  • Number of Rows : 2

Dimensions


  • Product Length : 90 MM  [3.543 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Mechanical Attachment


  • Hardware Type : 1.0 mm Captive Jackscrew
  • Mounting/Mating Hardware : With

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1589737-4
Product Name Wire-to-Board Jumpers & Shunts
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A28532-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers