TE Connectivity Wire-to-Board Jumpers & Shunts 1589735-6

Description
Body Features Wire & Cable Insulation Material : Color Coded Fluoropolymer per MIL-STD-681 Configuration Features Number of Positions : 9 Number of Rows : 1 Dimensions Product Length : 127 MM  [5 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Hardware Type : 1.2mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)
Request a Quote
Description
Body Features Wire & Cable Insulation Material : Color Coded Fluoropolymer per MIL-STD-681 Configuration Features Number of Positions : 9 Number of Rows : 1 Dimensions Product Length : 127 MM  [5 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Hardware Type : 1.2mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 1589735-6 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
1589735-6
Wire-to-Board Jumpers & Shunts 1589735-6
Body Features Wire & Cable Insulation Material : Color Coded Fluoropolymer per MIL-STD-681 Configuration Features Number of Positions : 9 Number of Rows : 1 Dimensions Product Length : 127 MM  [5 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Hardware Type : 1.2mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)

Body Features


  • Wire & Cable Insulation Material : Color Coded Fluoropolymer per MIL-STD-681

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1

Dimensions


  • Product Length : 127 MM  [5 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Hardware Type : 1.2mm Captive Jackscrew
  • Mounting/Mating Hardware : With

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • PCB Jumper & Shunt Assembly Type : Plug-to-Plug (1:1)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1589735-6
Product Name Wire-to-Board Jumpers & Shunts
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103958-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Compression Connectors - 031754-000 - TE Connectivity
Specs
Mounting Compression
View Details