TE Connectivity Circular Plug Cable Assembly, 12 In, 30Awg, Multi; Connector Type A Nanonics Te Connectivity 1589694-2

Description
CIRCULAR PLUG CABLE ASSEMBLY, 12 IN, 30AWG, MULTI; Connector Type A:Nanominiature Circular 44 Position Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Multi-colored RoHS Compliant: Yes
Description
CIRCULAR PLUG CABLE ASSEMBLY, 12 IN, 30AWG, MULTI; Connector Type A:Nanominiature Circular 44 Position Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Multi-colored RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Plug Cable Assembly, 12 In, 30Awg, Multi; Connector Type A Nanonics Te Connectivity - 99M0923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Plug Cable Assembly, 12 In, 30Awg, Multi; Connector Type A Nanonics Te Connectivity
99M0923
Circular Plug Cable Assembly, 12 In, 30Awg, Multi; Connector Type A Nanonics Te Connectivity 99M0923
CIRCULAR PLUG CABLE ASSEMBLY, 12 IN, 30AWG, MULTI; Connector Type A:Nanominiature Circular 44 Position Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Multi-colored RoHS Compliant: Yes

CIRCULAR PLUG CABLE ASSEMBLY, 12 IN, 30AWG, MULTI; Connector Type A:Nanominiature Circular 44 Position Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99M0923
Product Name Circular Plug Cable Assembly, 12 In, 30Awg, Multi; Connector Type A Nanonics Te Connectivity
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Coaxial Cables (RF) - 3157-FLC-2M-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details