TE ConnectivityStandard Circular Connectors1589691-8
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 7
Dimensions Wire Size (AWG) : 30
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ]
Mechanical Attachment Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect
Packaging Features Packaging Quantity : 1
Product Type Features Circular Connector Type : Plug Product Type : Connector
Usage Conditions Operating Temperature Range (DEGC) : -55 - 200
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 7
Dimensions Wire Size (AWG) : 30
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ]
Mechanical Attachment Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect
Packaging Features Packaging Quantity : 1
Product Type Features Circular Connector Type : Plug Product Type : Connector
Usage Conditions Operating Temperature Range (DEGC) : -55 - 200
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 7
Dimensions Wire Size (AWG) : 30
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ]
Mechanical Attachment Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect
Packaging Features Packaging Quantity : 1
Product Type Features Circular Connector Type : Plug Product Type : Connector
Usage Conditions Operating Temperature Range (DEGC) : -55 - 200
Body Features
Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
Environmental Protection : With
Environmental Protection Type : Sealed
Shell Base Material : Aluminum
Shell Plating Material : Nickel
Configuration Features
Contacts Preloaded : Yes
Factory Installed Backshell : With
Number of Positions : 7
Dimensions
Wire Size (AWG) : 30
Housing Features
Centerline (Pitch) : .64 MM [.025 INCH ]
Mechanical Attachment
Mating Retention : With
Mating Retention Type : Push-Pull Quick Disconnect