TE Connectivity Standard Circular Connectors 1589688-3

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 19 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Dimensions Assembly Length : 318.14 MM  [12.525 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Threaded Coupling Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP68 Operating Temperature Range (DEGC) : -67 - 392
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 19 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Dimensions Assembly Length : 318.14 MM  [12.525 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Threaded Coupling Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP68 Operating Temperature Range (DEGC) : -67 - 392
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1589688-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1589688-3
Standard Circular Connectors 1589688-3
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 19 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Dimensions Assembly Length : 318.14 MM  [12.525 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Threaded Coupling Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP68 Operating Temperature Range (DEGC) : -67 - 392

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Hermetically Sealed : Yes
  • O-Ring Material : Fluorosilicone
  • Shell Base Material : Aluminum
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Number of Positions : 19

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Assembly Length : 318.14 MM  [12.525 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP68
  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now
D-Sub Connectors - 1589688-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1589688-3
D-Sub Connectors 1589688-3
Nanonics Products

Nanonics Products

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1589688-3 1589688-3
Product Name Standard Circular Connectors D-Sub Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337474-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Twist-On
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1589057-9 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
D-Sub Connector Assemblies - A144692-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers