TE Connectivity Standard Circular Connectors 1589687-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer), Polyphenylene Sulfide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Panel Mount Feature : With Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Prewired : Yes Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -55 - 200
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer), Polyphenylene Sulfide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Panel Mount Feature : With Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Prewired : Yes Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -55 - 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1589687-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1589687-1
Standard Circular Connectors 1589687-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer), Polyphenylene Sulfide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Panel Mount Feature : With Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Prewired : Yes Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -55 - 200

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer), Polyphenylene Sulfide
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Number of Positions : 19

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Wire Size (AWG) : 30

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Push-Pull Quick Disconnect
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flanged

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Panel
  • Prewired : Yes
  • Product Type : Connector
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 200
Buy Now
Qcm019Sc2Dm027Pb = Circular Rohs Compliant Nanonics - Te Connectivity - 65H6670 - Newark, An Avnet Company
Chicago, IL, United States
Qcm019Sc2Dm027Pb = Circular Rohs Compliant Nanonics - Te Connectivity
65H6670
Qcm019Sc2Dm027Pb = Circular Rohs Compliant Nanonics - Te Connectivity 65H6670
QCM019SC2DM027PB = CIRCULAR ROHS COMPLIANT: YES

QCM019SC2DM027PB = CIRCULAR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1589687-1 65H6670
Product Name Standard Circular Connectors Qcm019Sc2Dm027Pb = Circular Rohs Compliant Nanonics - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532171-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers