TE Connectivity ™ D - Sub Connectors - 1589492-3 1589492-3

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029414-1589492-3 Number of Positions: 37 Pitch: 635 µm Connector Type: Pin, Plug Number of Rows: 2 Row Spacing: 1.016 mm Termination: Solder Contact Material: Brass Number of Contacts: 37 Gender: Male Length: 16.73 mm Housing Material: Aluminium Orientation: Horizontal Contact Plating: Lead, Tin Housing Color: Natural Height: 3.25 mm Categories: D - Sub Connectors Alternative Parts (Cross-Reference): 4-1589487-1; 1589481-5; 3-1589488-4; 75462-0001; 75586-0010; 76044-5001; 1-583697-6; 1-583697-9; 87831-1420; 87831-0820; 87831-1620; 1-1827873-5STM037C8N ; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant ELV: Non-Compliant PCB Mounting Orientation: Horizontal Contact Style: Pin Mating Retention: With PCB Mount Alignment: Without PCB Mount Retention: Without Tail Length: 3.175 mm Preloaded: Yes
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029414-1589492-3 Number of Positions: 37 Pitch: 635 µm Connector Type: Pin, Plug Number of Rows: 2 Row Spacing: 1.016 mm Termination: Solder Contact Material: Brass Number of Contacts: 37 Gender: Male Length: 16.73 mm Housing Material: Aluminium Orientation: Horizontal Contact Plating: Lead, Tin Housing Color: Natural Height: 3.25 mm Categories: D - Sub Connectors Alternative Parts (Cross-Reference): 4-1589487-1; 1589481-5; 3-1589488-4; 75462-0001; 75586-0010; 76044-5001; 1-583697-6; 1-583697-9; 87831-1420; 87831-0820; 87831-1620; 1-1827873-5STM037C8N ; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant ELV: Non-Compliant PCB Mounting Orientation: Horizontal Contact Style: Pin Mating Retention: With PCB Mount Alignment: Without PCB Mount Retention: Without Tail Length: 3.175 mm Preloaded: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D - Sub Connectors - 1589492-3 - 1029414-1589492-3 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 1589492-3
1029414-1589492-3
D - Sub Connectors - 1589492-3 1029414-1589492-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029414-1589492-3 Number of Positions: 37 Pitch: 635 µm Connector Type: Pin, Plug Number of Rows: 2 Row Spacing: 1.016 mm Termination: Solder Contact Material: Brass Number of Contacts: 37 Gender: Male Length: 16.73 mm Housing Material: Aluminium Orientation: Horizontal Contact Plating: Lead, Tin Housing Color: Natural Height: 3.25 mm Categories: D - Sub Connectors Alternative Parts (Cross-Reference): 4-1589487-1; 1589481-5; 3-1589488-4; 75462-0001; 75586-0010; 76044-5001; 1-583697-6; 1-583697-9; 87831-1420; 87831-0820; 87831-1620; 1-1827873-5STM037C8N ; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant ELV: Non-Compliant PCB Mounting Orientation: Horizontal Contact Style: Pin Mating Retention: With PCB Mount Alignment: Without PCB Mount Retention: Without Tail Length: 3.175 mm Preloaded: Yes

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029414-1589492-3
Number of Positions: 37
Pitch: 635 µm
Connector Type: Pin, Plug
Number of Rows: 2
Row Spacing: 1.016 mm
Termination: Solder
Contact Material: Brass
Number of Contacts: 37
Gender: Male
Length: 16.73 mm
Housing Material: Aluminium
Orientation: Horizontal
Contact Plating: Lead, Tin
Housing Color: Natural
Height: 3.25 mm
Categories: D - Sub Connectors
Alternative Parts (Cross-Reference): 4-1589487-1; 1589481-5; 3-1589488-4; 75462-0001; 75586-0010; 76044-5001; 1-583697-6; 1-583697-9; 87831-1420; 87831-0820; 87831-1620; 1-1827873-5STM037C8N;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
ELV: Non-Compliant
PCB Mounting Orientation: Horizontal
Contact Style: Pin
Mating Retention: With
PCB Mount Alignment: Without
PCB Mount Retention: Without
Tail Length: 3.175 mm
Preloaded: Yes

Buy Now
Singapore, Singapore
Electronic Connector
339-1589492-3
Electronic Connector 339-1589492-3
Conn Rectangular PL 37 POS 1.9mm Solder RA Thru-Hole Product overview: 1589492-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1589492-3 can be used for catalog matching and distributor lookup.

Conn Rectangular PL 37 POS 1.9mm Solder RA Thru-Hole Product overview: 1589492-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1589492-3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1029414-1589492-3 339-1589492-3
Product Name D - Sub Connectors - 1589492-3 Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers