TE Connectivity Microminiature & Nanominiature D Connectors 1589487-5

Description
Configuration Features Number of Positions : 37 Contact Features Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Configuration Features Number of Positions : 37 Contact Features Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1589487-5 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1589487-5
Microminiature & Nanominiature D Connectors 1589487-5
Configuration Features Number of Positions : 37 Contact Features Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Preterminated Flying Leads

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Options : Installed
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now
D-Sub Connectors - 1589487-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1589487-5
D-Sub Connectors 1589487-5
Nanonics Products

Nanonics Products

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1589487-5 1589487-5
Product Name Microminiature & Nanominiature D Connectors D-Sub Connectors
Connector Type Micro Connector and Nano Connector; Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28636-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details
Ribbon Cable Connectors - 102156-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers