TE Connectivity D-Shaped Connectors 1589486-9

Description
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1589486-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1589486-9
D-Shaped Connectors 1589486-9
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now
D-Sub Connectors - 1589486-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1589486-9
D-Sub Connectors 1589486-9
Nanonics Products

Nanonics Products

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1589486-9
D-Sub Connectors 1589486-9
D-Sub Connectors

D-Sub Connectors

Buy Now
Stm025L8Hn = Smt Conn Rohs Compliant Nanonics - Te Connectivity - 92H6947 - Newark, An Avnet Company
Chicago, IL, United States
Stm025L8Hn = Smt Conn Rohs Compliant Nanonics - Te Connectivity
92H6947
Stm025L8Hn = Smt Conn Rohs Compliant Nanonics - Te Connectivity 92H6947
STM025L8HN = SMT CONN ROHS COMPLIANT: NO

STM025L8HN = SMT CONN ROHS COMPLIANT: NO

Supplier's Site Datasheet
Stm025L8Hn = Smt Conn Amp - Te Connectivity - 41AJ3214 - Newark, An Avnet Company
Chicago, IL, United States
Stm025L8Hn = Smt Conn Amp - Te Connectivity
41AJ3214
Stm025L8Hn = Smt Conn Amp - Te Connectivity 41AJ3214
STM025L8HN = SMT CONN

STM025L8HN = SMT CONN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1589486-9 1589486-9 92H6947 41AJ3214
Product Name D-Shaped Connectors D-Sub Connectors Stm025L8Hn = Smt Conn Rohs Compliant Nanonics - Te Connectivity Stm025L8Hn = Smt Conn Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1925218-5 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
Connector Backshells - 1-2308342-2 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers