TE Connectivity D-Shaped Connectors 1589481-5

Description
Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1589481-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1589481-5
D-Shaped Connectors 1589481-5
Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now
D-Sub Connectors - 1589481-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1589481-5
D-Sub Connectors 1589481-5
Nanonics Products

Nanonics Products

Buy Now
Stm037C6N = Thru-Hole Amp - Te Connectivity - 75AC5364 - Newark, An Avnet Company
Chicago, IL, United States
Stm037C6N = Thru-Hole Amp - Te Connectivity
75AC5364
Stm037C6N = Thru-Hole Amp - Te Connectivity 75AC5364
STM037C6N = THRU-HOLE

STM037C6N = THRU-HOLE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1589481-5 1589481-5 75AC5364
Product Name D-Shaped Connectors D-Sub Connectors Stm037C6N = Thru-Hole Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28623-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
D-Shaped Connectors - 1-338314-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Connector Systems Amp - Te Connectivity - 15AC1389 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details