TE Connectivity PCB Connector Headers & Receptacles 1589459-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 25 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ] Contact Shape & Form : Round Contact Type : Socket Dimensions Connector Height (INCH) : .086 Connector Length (INCH) : .809 Screw & Hole Diameter : 1 MM  [.039 INCH ] Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 25 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ] Contact Shape & Form : Round Contact Type : Socket Dimensions Connector Height (INCH) : .086 Connector Length (INCH) : .809 Screw & Hole Diameter : 1 MM  [.039 INCH ] Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Headers & Receptacles - 1589459-4 - TE Connectivity
Berwyn, PA, United States
PCB Connector Headers & Receptacles
1589459-4
PCB Connector Headers & Receptacles 1589459-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 25 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ] Contact Shape & Form : Round Contact Type : Socket Dimensions Connector Height (INCH) : .086 Connector Length (INCH) : .809 Screw & Hole Diameter : 1 MM  [.039 INCH ] Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Housing Plating Material : Nickel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Mounting/Mating Hardware : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ]
  • Contact Shape & Form : Round
  • Contact Type : Socket

Dimensions


  • Connector Height (INCH) : .086
  • Connector Length (INCH) : .809
  • Screw & Hole Diameter : 1 MM  [.039 INCH ]

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)
  • Housing Plating Material : Nickel

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Jackscrew
  • Mounting/Mating Hardware : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without
  • Surface Mount Extended Leads : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Quantity : 1
  • Packaging Type : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1589459-4
Product Name PCB Connector Headers & Receptacles
Product Type PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103169-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102241-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 1-1355347-6 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 1-1589815-1 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Contact Plating Gold; Gold
View Details