TE Connectivity PCB Connector Headers & Receptacles 1589452-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Beryllium Copper Contact Layout : Inline Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ] Contact Shape & Form : Round Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height (INCH) : .04, 1.02 Connector Length (INCH) : 2.92, .115 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .19 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .23 MM  [.009 INCH ] Termination Method to Printed Circuit Board : Surface Mount
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Beryllium Copper Contact Layout : Inline Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ] Contact Shape & Form : Round Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height (INCH) : .04, 1.02 Connector Length (INCH) : 2.92, .115 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .19 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .23 MM  [.009 INCH ] Termination Method to Printed Circuit Board : Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Headers & Receptacles - 1589452-3 - TE Connectivity
Berwyn, PA, United States
PCB Connector Headers & Receptacles
1589452-3
PCB Connector Headers & Receptacles 1589452-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Beryllium Copper Contact Layout : Inline Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ] Contact Shape & Form : Round Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height (INCH) : .04, 1.02 Connector Length (INCH) : 2.92, .115 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Surface Mount Extended Leads : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 1 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .19 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .23 MM  [.009 INCH ] Termination Method to Printed Circuit Board : Surface Mount

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Thickness : 1.27 - 2.28 MICM  [50 - 90 MICIN ]
  • Contact Shape & Form : Round
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Height (INCH) : .04, 1.02
  • Connector Length (INCH) : 2.92, .115

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without
  • Surface Mount Extended Leads : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Quantity : 1
  • Packaging Type : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .19 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .23 MM  [.009 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1589452-3
Product Name PCB Connector Headers & Receptacles
Product Type PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 1-1589470-0 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Contact Plating Tin-Lead
View Details
Headers & Wire Housings - 102155-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 1-1589479-5 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Contact Plating Tin-Lead
View Details