TE Connectivity D-Shaped Connectors 1589451-8

Description
Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1589451-8 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1589451-8
D-Shaped Connectors 1589451-8
Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now
D-Sub Connectors - 1589451-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1589451-8
D-Sub Connectors 1589451-8
STRIP CON

STRIP CON

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1589451-8
D-Sub Connectors 1589451-8
D-Sub Connectors

D-Sub Connectors

Buy Now
Circular Connectors - Circular Connectors - Housings - 1589451-8 - 1007984-1589451-8 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 1589451-8
1007984-1589451-8
Circular Connectors - Circular Connectors - Housings - 1589451-8 1007984-1589451-8
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007984-1589451-8 Number of Positions: 15 Pitch: 635 µm Connector Type: Pin, Plug Number of Rows: 1 Termination: Solder Contact Material: Copper Number of Contacts: 15 Gender: Male Length: 251.714 mm Housing Material: Polymer Orientation: Horizontal Contact Plating: Gold, Lead, Tin Housing Color: Natural Height: 1.016 mm Number of Pins: 15 Categories: Circular Connectors - Housings Contact Shape: Round Alternative Parts (Cross-Reference): USS009L2T; 1-1589452-2; 47346-0001; 501920-3001; DF52-2S-0.8H(21); 7-1589683-6; 47408-0001; FTE-107-01-G-DH; FTE-106-01-G-DH; FTE-107-01-G-DV; 111595-3USS015B2; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Depth: 6.47 mm Mount: Surface Mount RoHS: Compliant ELV: Non-Compliant PCB Mounting Orientation: Horizontal Contact Style: Pin Mating Retention: Without PCB Mount Alignment: Without PCB Mount Retention: Without Preloaded: Yes

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007984-1589451-8
Number of Positions: 15
Pitch: 635 µm
Connector Type: Pin, Plug
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Number of Contacts: 15
Gender: Male
Length: 251.714 mm
Housing Material: Polymer
Orientation: Horizontal
Contact Plating: Gold, Lead, Tin
Housing Color: Natural
Height: 1.016 mm
Number of Pins: 15
Categories: Circular Connectors - Housings
Contact Shape: Round
Alternative Parts (Cross-Reference): USS009L2T; 1-1589452-2; 47346-0001; 501920-3001; DF52-2S-0.8H(21); 7-1589683-6; 47408-0001; FTE-107-01-G-DH; FTE-106-01-G-DH; FTE-107-01-G-DV; 111595-3USS015B2;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Depth: 6.47 mm
Mount: Surface Mount
RoHS: Compliant
ELV: Non-Compliant
PCB Mounting Orientation: Horizontal
Contact Style: Pin
Mating Retention: Without
PCB Mount Alignment: Without
PCB Mount Retention: Without
Preloaded: Yes

Buy Now
Uss015B2 = Strip Con Nanonics - Te Connectivity - 14N2269 - Newark, An Avnet Company
Chicago, IL, United States
Uss015B2 = Strip Con Nanonics - Te Connectivity
14N2269
Uss015B2 = Strip Con Nanonics - Te Connectivity 14N2269
USS015B2 = STRIP CON

USS015B2 = STRIP CON

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1589451-8 1589451-8 1007984-1589451-8 14N2269
Product Name D-Shaped Connectors D-Sub Connectors Circular Connectors - Circular Connectors - Housings - 1589451-8 Uss015B2 = Strip Con Nanonics - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Circular / Cylindrical Connectors Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1925214-7 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector Backshells - 1-2308342-6 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers