TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1589333-2

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 2.03 MM  [.08 INCH ] Product Length : 5.33 MM  [.21 INCH ] Thread Length : 4.06 MM  [.16 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 72 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 2.03 MM  [.08 INCH ] Product Length : 5.33 MM  [.21 INCH ] Thread Length : 4.06 MM  [.16 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 72 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1589333-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1589333-2
Connector Hardware, Mounts, Locks & Retainers 1589333-2
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 2.03 MM  [.08 INCH ] Product Length : 5.33 MM  [.21 INCH ] Thread Length : 4.06 MM  [.16 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 72 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Diameter : 2.03 MM  [.08 INCH ]
  • Product Length : 5.33 MM  [.21 INCH ]
  • Thread Length : 4.06 MM  [.16 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 72

Product Type Features


  • Connector Hardware Accessory Type : Screw
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Accessories - 1589333-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
1589333-2-ND
D-Sub, D-Shaped Connector Accessories 1589333-2-ND
Connector For

Connector For

Buy Now Datasheet
335-0002-02 = Hardware Amp - Te Connectivity - 83H2655 - Newark, An Avnet Company
Chicago, IL, United States
335-0002-02 = Hardware Amp - Te Connectivity
83H2655
335-0002-02 = Hardware Amp - Te Connectivity 83H2655
335-0002-02 = HARDWARE

335-0002-02 = HARDWARE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1589333-2 1589333-2-ND 83H2655
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories 335-0002-02 = Hardware Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - A125291-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
D-Sub Connectors - 1466285-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers