TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1589283-3

Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 1.52 MM  [.06 INCH ] Product Length : 6.27 MM  [.247 INCH ] Thread Length : 2.38 MM  [.094 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 72 Product Type Features Connector Hardware Accessory Type : Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 1.52 MM  [.06 INCH ] Product Length : 6.27 MM  [.247 INCH ] Thread Length : 2.38 MM  [.094 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 72 Product Type Features Connector Hardware Accessory Type : Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1589283-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1589283-3
Connector Hardware, Mounts, Locks & Retainers 1589283-3
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 1.52 MM  [.06 INCH ] Product Length : 6.27 MM  [.247 INCH ] Thread Length : 2.38 MM  [.094 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 72 Product Type Features Connector Hardware Accessory Type : Jackscrew Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : 303 Stainless Steel

Dimensions


  • Product Diameter : 1.52 MM  [.06 INCH ]
  • Product Length : 6.27 MM  [.247 INCH ]
  • Thread Length : 2.38 MM  [.094 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 72

Product Type Features


  • Connector Hardware Accessory Type : Jackscrew
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Accessories - 1589283-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
1589283-3-ND
D-Sub, D-Shaped Connector Accessories 1589283-3-ND
Connector For

Connector For

Buy Now Datasheet
331-0009-03 = Hardware Amp - Te Connectivity - 81H1682 - Newark, An Avnet Company
Chicago, IL, United States
331-0009-03 = Hardware Amp - Te Connectivity
81H1682
331-0009-03 = Hardware Amp - Te Connectivity 81H1682
331-0009-03 = HARDWARE

331-0009-03 = HARDWARE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1589283-3 1589283-3-ND 81H1682
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories 331-0009-03 = Hardware Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1466329-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Sub Connectors - 1-2129364-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Box Mount D-Sub Connectors - 1-1740194-5 - TE Connectivity
Specs
Connector Type D-Sub Connector
Mounting Board Mount
Current Rating 4.5 amps
View Details