TE Connectivity RF Connectors 1589069-7

Description
Body Features Body Material : Aluminum Body Plating Material : Electroless Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 4 Number of Positions : 9 Number of Signal Positions : 5 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 RF Connector Center Contact Plating Material : Gold Dimensions Product Length : 152.4 MM  [6 INCH ] RF Contact Spacing : .64 MM  [.025 INCH ] Signal Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Threaded Hole Mounting Hardware Type : 1.2mm Captive Jackscrew RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 60 - 1 Other Dielectric Material : PTFE Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Board RF Connector Style : Receptacle RF Interface : Nanominiature Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Aluminum Body Plating Material : Electroless Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 4 Number of Positions : 9 Number of Signal Positions : 5 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 RF Connector Center Contact Plating Material : Gold Dimensions Product Length : 152.4 MM  [6 INCH ] RF Contact Spacing : .64 MM  [.025 INCH ] Signal Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Threaded Hole Mounting Hardware Type : 1.2mm Captive Jackscrew RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 60 - 1 Other Dielectric Material : PTFE Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Board RF Connector Style : Receptacle RF Interface : Nanominiature Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1589069-7 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1589069-7
RF Connectors 1589069-7
Body Features Body Material : Aluminum Body Plating Material : Electroless Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 4 Number of Positions : 9 Number of Signal Positions : 5 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 RF Connector Center Contact Plating Material : Gold Dimensions Product Length : 152.4 MM  [6 INCH ] RF Contact Spacing : .64 MM  [.025 INCH ] Signal Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Threaded Hole Mounting Hardware Type : 1.2mm Captive Jackscrew RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 60 - 1 Other Dielectric Material : PTFE Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Board RF Connector Style : Receptacle RF Interface : Nanominiature Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Material : Aluminum
  • Body Plating Material : Electroless Nickel
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 4
  • Number of Positions : 9
  • Number of Signal Positions : 5
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Product Length : 152.4 MM  [6 INCH ]
  • RF Contact Spacing : .64 MM  [.025 INCH ]
  • Signal Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention Type : Threaded Hole
  • Mounting Hardware Type : 1.2mm Captive Jackscrew
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 60 - 1

Other


  • Dielectric Material : PTFE

Product Type Features


  • Compatible With RF Cable Type : RG 178
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • RF Connector Style : Receptacle
  • RF Interface : Nanominiature

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Cx045Sc2Rc006Q = Coax Rohs Compliant Nanonics - Te Connectivity - 52K9575 - Newark, An Avnet Company
Chicago, IL, United States
Cx045Sc2Rc006Q = Coax Rohs Compliant Nanonics - Te Connectivity
52K9575
Cx045Sc2Rc006Q = Coax Rohs Compliant Nanonics - Te Connectivity 52K9575
CX045SC2RC006Q = COAX ROHS COMPLIANT: NO

CX045SC2RC006Q = COAX ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 1589069-7 52K9575
Product Name RF Connectors Cx045Sc2Rc006Q = Coax Rohs Compliant Nanonics - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data