TE Connectivity Standard Circular Connectors 1589065-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 44 Dimensions Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 200
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 44 Dimensions Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1589065-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1589065-1
Standard Circular Connectors 1589065-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 44 Dimensions Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 200

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Shell Base Material : Aluminum
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : Without
  • Number of Positions : 44

Dimensions


  • Wire Size (AWG) : 30

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1589065-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - A139263-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
2 suppliers