TE Connectivity Standard Circular Connectors 1589060-9

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Dimensions Assembly Length : 313.94 MM  [12.36 INCH ] Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP68 Operating Temperature Range (DEGC) : -67 - 392
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Dimensions Assembly Length : 313.94 MM  [12.36 INCH ] Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP68 Operating Temperature Range (DEGC) : -67 - 392
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1589060-9 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1589060-9
Standard Circular Connectors 1589060-9
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Dimensions Assembly Length : 313.94 MM  [12.36 INCH ] Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP68 Operating Temperature Range (DEGC) : -67 - 392

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Hermetically Sealed : Yes
  • O-Ring Material : Fluorosilicone
  • Shell Base Material : Aluminum
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 7

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Assembly Length : 313.94 MM  [12.36 INCH ]
  • Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Push-Pull Quick Disconnect

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP68
  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now
D-Sub Connectors - 1589060-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1589060-9
D-Sub Connectors 1589060-9
CIRCULAR

CIRCULAR

Buy Now
Qcm007Sc2Dcc30P = Circular Amp - Te Connectivity - 41AJ3202 - Newark, An Avnet Company
Chicago, IL, United States
Qcm007Sc2Dcc30P = Circular Amp - Te Connectivity
41AJ3202
Qcm007Sc2Dcc30P = Circular Amp - Te Connectivity 41AJ3202
QCM007SC2DCC30P = CIRCULAR

QCM007SC2DCC30P = CIRCULAR

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1589060-9 1589060-9 41AJ3202
Product Name Standard Circular Connectors D-Sub Connectors Qcm007Sc2Dcc30P = Circular Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors D-Sub Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details
Connector Backshells - 1-2308340-1 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers
Circular Connector Accessories - 17-100P160-13-1-C-TC6-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details