TE Connectivity Microminiature & Nanominiature D Connectors 1589056-1

Description
Configuration Features Number of Positions : 7 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 7 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1589056-1 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1589056-1
Microminiature & Nanominiature D Connectors 1589056-1
Configuration Features Number of Positions : 7 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Configuration Features


  • Number of Positions : 7

Contact Features


  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Panel
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now
Qcm007Sc2Dc006F = Circular Rohs Compliant Nanonics - Te Connectivity - 11H7440 - Newark, An Avnet Company
Chicago, IL, United States
Qcm007Sc2Dc006F = Circular Rohs Compliant Nanonics - Te Connectivity
11H7440
Qcm007Sc2Dc006F = Circular Rohs Compliant Nanonics - Te Connectivity 11H7440
QCM007SC2DC006F = CIRCULAR ROHS COMPLIANT: YES

QCM007SC2DC006F = CIRCULAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1589056-1 11H7440
Product Name Microminiature & Nanominiature D Connectors Qcm007Sc2Dc006F = Circular Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 12341-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Standard Circular Connectors - 1-1589058-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
Microminiature & Nanominiature D Connectors - 1-1925215-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details