TE Connectivity ™ Cable Assemblies - Rectangular Cable Assemblies 1589050-6

Description
Win Source Part Number: 1041451-1589050-6 Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: DUALOBE, Nanonics Number of Positions: 25 Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Package: Bulk Length: 5.00' (1.52m) Cable Termination: Crimp Standard Package: 10 Alternative Parts (Cross-Reference): 1589054-9; 4-1589483-7; 55091-0374; 52901-0274; 53647-0674PTM025SC2D C060N; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.42.9090 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: PTM025SC2DC060N Base Product Number: 1589050
Request a Quote Datasheet
Description
Win Source Part Number: 1041451-1589050-6 Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: DUALOBE, Nanonics Number of Positions: 25 Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Package: Bulk Length: 5.00' (1.52m) Cable Termination: Crimp Standard Package: 10 Alternative Parts (Cross-Reference): 1589054-9; 4-1589483-7; 55091-0374; 52901-0274; 53647-0674PTM025SC2D C060N; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.42.9090 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: PTM025SC2DC060N Base Product Number: 1589050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1041451-1589050-6
Cable Assemblies - Rectangular Cable Assemblies 1041451-1589050-6
Win Source Part Number: 1041451-1589050-6 Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: DUALOBE, Nanonics Number of Positions: 25 Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Package: Bulk Length: 5.00' (1.52m) Cable Termination: Crimp Standard Package: 10 Alternative Parts (Cross-Reference): 1589054-9; 4-1589483-7; 55091-0374; 52901-0274; 53647-0674PTM025SC2D C060N; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.42.9090 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: PTM025SC2DC060N Base Product Number: 1589050

Win Source Part Number: 1041451-1589050-6
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: DUALOBE, Nanonics
Number of Positions: 25
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Package: Bulk
Length: 5.00' (1.52m)
Cable Termination: Crimp
Standard Package: 10
Alternative Parts (Cross-Reference): 1589054-9; 4-1589483-7; 55091-0374; 52901-0274; 53647-0674PTM025SC2DC060N;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.42.9090
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: PTM025SC2DC060N
Base Product Number: 1589050

Buy Now Datasheet
Cable Assembly - 450-1589050-6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-1589050-6
Cable Assembly 450-1589050-6
(1589050-6) PTM025SC2DC060N = PANEL MNT Product overview: 1589050-6 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-1589050-6 can be used for catalog matching and distributor lookup.

(1589050-6) PTM025SC2DC060N = PANEL MNT Product overview: 1589050-6 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-1589050-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1041451-1589050-6 450-1589050-6
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assembly
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details