TE Connectivity Free Hanging, Panel Mount 1587987-8

Description
Position Rectangular Receptacle Connector
Request a Quote Datasheet
Description
Position Rectangular Receptacle Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1587987-8-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1587987-8-ND
Free Hanging, Panel Mount 1587987-8-ND
Position Rectangular Receptacle Connector

Position Rectangular Receptacle Connector

Buy Now Datasheet
Receptacle Assembly, 200A, Msd Amp - Te Connectivity - 76AC1859 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Assembly, 200A, Msd Amp - Te Connectivity
76AC1859
Receptacle Assembly, 200A, Msd Amp - Te Connectivity 76AC1859
RECEPTACLE ASSEMBLY, 200A, MSD

RECEPTACLE ASSEMBLY, 200A, MSD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1587987-8-ND 76AC1859
Product Name Free Hanging, Panel Mount Receptacle Assembly, 200A, Msd Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V20F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8006E11 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details