TE Connectivity PCB Headers & Receptacles 1587975-1

Description
Body Features Connector & Keying Code : 3 Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Silver Contact Type : Blade Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.5 MM  [1.79 INCH ] Electrical Characteristics Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.2 MM  [.204 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HB Mechanical Attachment Mating Retention : With Mating Retention Type : Locking Interface Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC , 65 DEGC , 100 DEGC , 90 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 75 DEGC , 70 DEGC , 80 DEGC  [149 DEGF , 194 DEGF , 176 DEGF , 167 DEGF , 230 DEGF , 185 DEGF , 158 DEGF , 257 DEGF , 212 DEGF , 248 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : 3 Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Silver Contact Type : Blade Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.5 MM  [1.79 INCH ] Electrical Characteristics Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.2 MM  [.204 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HB Mechanical Attachment Mating Retention : With Mating Retention Type : Locking Interface Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC , 65 DEGC , 100 DEGC , 90 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 75 DEGC , 70 DEGC , 80 DEGC  [149 DEGF , 194 DEGF , 176 DEGF , 167 DEGF , 230 DEGF , 185 DEGF , 158 DEGF , 257 DEGF , 212 DEGF , 248 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1587975-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1587975-1
PCB Headers & Receptacles 1587975-1
Body Features Connector & Keying Code : 3 Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Silver Contact Type : Blade Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.5 MM  [1.79 INCH ] Electrical Characteristics Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.2 MM  [.204 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HB Mechanical Attachment Mating Retention : With Mating Retention Type : Locking Interface Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC , 65 DEGC , 100 DEGC , 90 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 75 DEGC , 70 DEGC , 80 DEGC  [149 DEGF , 194 DEGF , 176 DEGF , 167 DEGF , 230 DEGF , 185 DEGF , 158 DEGF , 257 DEGF , 212 DEGF , 248 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 3
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 30
  • Contact Mating Area Plating Material : Silver
  • Contact Type : Blade
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Connector Length : 45.5 MM  [1.79 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5.2 MM  [.204 INCH ]

Industry Standards


  • IP Rating : IP6K9K
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Locking Interface

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC , 65 DEGC , 100 DEGC , 90 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 75 DEGC , 70 DEGC , 80 DEGC  [149 DEGF , 194 DEGF , 176 DEGF , 167 DEGF , 230 DEGF , 185 DEGF , 158 DEGF , 257 DEGF , 212 DEGF , 248 DEGF , 221 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1587975-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting SMT
Voltage Rating 600 volts
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102241-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Headers & Wire Housings - 102185-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102095-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details