TE Connectivity Rectangular Connectors - 1587826-2 1587826-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connectors - 1587826-2 - 854050-1587826-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1587826-2
854050-1587826-2
Rectangular Connectors - 1587826-2 854050-1587826-2
Manufacturer: TE Connectivity Win Source Part Number: 854050-1587826-2 Features: Connector For Package: Bulk Family Name: 1587826 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 3926.90.4590 Other Part Number: -1587826-2-CSI, A128082, 1587826-2-ND, -1587826-2-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 854050-1587826-2
Features: Connector For
Package: Bulk
Family Name: 1587826
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 3926.90.4590
Other Part Number: -1587826-2-CSI, A128082, 1587826-2-ND, -1587826-2-LSI

Buy Now Datasheet
Rectangular Connector Accessories - A128082-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A128082-ND
Rectangular Connector Accessories A128082-ND
Connector Plug, Sealing For HVA 280 Series

Connector Plug, Sealing For HVA 280 Series

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1587826-2 854050-1587826-2 A128082-ND
Product Name Rectangular Connectors - 1587826-2 Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Nano Strip Connectors - A79001-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details