TE Connectivity Automotive Housing, Plug, 2Pos; Product Range Te Connectivity 1587819-1

Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:-; Gender:Plug; No. of Positions:2Positions ; For Use With:Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:-; Gender:Plug; No. of Positions:2Positions ; For Use With:Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity - 69AH9860 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity
69AH9860
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity 69AH9860
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:-; Gender:Plug; No. of Positions:2Positions ; For Use With:Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:-; Gender:Plug; No. of Positions:2Positions; For Use With:Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9860
Product Name Automotive Housing, Plug, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details