"Connector Header Through Hole, Right Angle 6 position 0.250"" (6.35mm)"
06P UMNL HDR ASSY R/A, GW
CONN HEADER R/A 6POS 6.35MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1586936-1-ND | 97X5757 | 1586936-1 |
| Product Name | Headers, Male Pins | 06P Umnl Hdr Assy R/a, Gw Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 12.0 amps | 12.0 amps |