"9 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
09P UMNL SKT HDR ASSY, GW
09P UMNL SKT HDR ASSY, GW
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1586879-1-ND | 97X5747 | 1586879-1 |
| Product Name | Headers, Receptacles, Female Sockets | 09P Umnl Skt Hdr Assy, Gw Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 12.0 amps | 12.0 amps |