TE Connectivity Connector Housing, Plug, 2Pos, 6.35Mm; Product Range Te Connectivity 1586851-1

Description
CONNECTOR HOUSING, PLUG, 2POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 2POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos, 6.35Mm; Product Range Te Connectivity - 43W4793 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos, 6.35Mm; Product Range Te Connectivity
43W4793
Connector Housing, Plug, 2Pos, 6.35Mm; Product Range Te Connectivity 43W4793
CONNECTOR HOUSING, PLUG, 2POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43W4793
Product Name Connector Housing, Plug, 2Pos, 6.35Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details