TE Connectivity Headers, Male Pins 1586768-2

Description
Connector Header Through Hole 2 position
Request a Quote Datasheet
Description
Connector Header Through Hole 2 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1586768-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1586768-2-ND
Headers, Male Pins 1586768-2-ND
Connector Header Through Hole 2 position

Connector Header Through Hole 2 position

Buy Now Datasheet
2P Vert Hdr Val-U-Lok Gw Amp - Te Connectivity - 17R4076 - Newark, An Avnet Company
Chicago, IL, United States
2P Vert Hdr Val-U-Lok Gw Amp - Te Connectivity
17R4076
2P Vert Hdr Val-U-Lok Gw Amp - Te Connectivity 17R4076
2P VERT HDR VAL-U-LOK GW

2P VERT HDR VAL-U-LOK GW

Supplier's Site Datasheet
2P Vert Hdr Val-U-Lok Gw Amp - Te Connectivity - 41AJ3182 - Newark, An Avnet Company
Chicago, IL, United States
2P Vert Hdr Val-U-Lok Gw Amp - Te Connectivity
41AJ3182
2P Vert Hdr Val-U-Lok Gw Amp - Te Connectivity 41AJ3182
2P VERT HDR VAL-U-LOK GW

2P VERT HDR VAL-U-LOK GW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1586768-2-ND 17R4076
Product Name Headers, Male Pins 2P Vert Hdr Val-U-Lok Gw Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details