Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 038794-1586534-2
Packaging: Bulk
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Applications: General Purpose
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.200" (5.08mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.150" (3.81mm)
Insulation Height: 0.375" (9.53mm)
Contact Shape: Circular
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
4 Pos Power Connector, Wire-to-Board, 13A, Male, Gold/Tin Product overview: 1586534-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1586534-2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 038794-1586534-2 | 316-1586534-2 | A32188-ND |
| Product Name | Rectangular Connectors - 1586534-2 | 13A Electronic Connector | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | |
| Termination | Solder | Solder | |
| Mounting | Through Hole | Through Hole | |
| Gender | Male / Plug |